IEC - International Electrotechnical Commission - IEC 62439-3:2010
Industrial communication networks - High availability automation networks - Part 3: Parellel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 February 2010 |
| Status: | revised |
| Page Count: | 58 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
abstract:
IEC 62439-3:2009 specifies two redundancy protocols based on the duplication of the LAN, resp. duplication of the transmitted information, designed to provide seamless recovery in case of single... View More
Document History
April 21, 2023
Corrigendum 1 - Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
A description is not available for this item.
December 15, 2021
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
IEC 62439-3:2021 specifies two related redundancy protocols that, in the event of failure of any network element, provide seamless switchover with zero recovery time: • PRP (Parallel Redundancy...
March 31, 2016
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
IEC 62439-3:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 31, 2016
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
IEC 62439-3:2016 is available as IEC 62439-3:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
July 5, 2012
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
IEC 62439-3:2012 specifies two redundancy protocols designed to provide seamless recovery in case of single failure of an inter-bridge link or bridge in the network, which are based on the same...
IEC 62439-3:2010
February 25, 2010
Industrial communication networks - High availability automation networks - Part 3: Parellel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
IEC 62439-3:2009 specifies two redundancy protocols based on the duplication of the LAN, resp. duplication of the transmitted information, designed to provide seamless recovery in case of single...