IEC - International Electrotechnical Commission - ISO/IEC 13157-2:2010
Information technology -- Telecommunications and information exchange between systems -- NFC Security -- -- Part 2: NFC-SEC cryptography standard using ECDH and AES
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 April 2010 |
| Status: | revised |
| Page Count: | 16 |
| ICS Code (Networking): | 35.110 |
abstract:
ISO/IEC 13157-2:2010 specifies mechanisms for the Shared Secret Service (SSE) and the Secure Channel Service (SCH) in ISO/IEC 13157-1. It specifies cryptographic mechanisms that use the Elliptic... View More
Document History
March 29, 2016
Information technology - Telecommunications and information exchange between systems - NFC Security - Part 2: NFC-SEC cryptography standard using ECDH and AES
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 13157-2:2016 specifies the message contents and the...
ISO/IEC 13157-2:2010
April 28, 2010
Information technology -- Telecommunications and information exchange between systems -- NFC Security -- -- Part 2: NFC-SEC cryptography standard using ECDH and AES
ISO/IEC 13157-2:2010 specifies mechanisms for the Shared Secret Service (SSE) and the Secure Channel Service (SCH) in ISO/IEC 13157-1. It specifies cryptographic mechanisms that use the Elliptic...