IEC - International Electrotechnical Commission - ISO/IEC 13157-2:2016

Information technology - Telecommunications and information exchange between systems - NFC Security - Part 2: NFC-SEC cryptography standard using ECDH and AES

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 March 2016
Status: published
Page Count: 17
ICS Code (Networking): 35.110
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 13157-2:2016 specifies the message contents... View More

Document History

ISO/IEC 13157-2:2016
March 29, 2016
Information technology - Telecommunications and information exchange between systems - NFC Security - Part 2: NFC-SEC cryptography standard using ECDH and AES
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 13157-2:2016 specifies the message contents and the...
April 28, 2010
Information technology -- Telecommunications and information exchange between systems -- NFC Security -- -- Part 2: NFC-SEC cryptography standard using ECDH and AES
ISO/IEC 13157-2:2010 specifies mechanisms for the Shared Secret Service (SSE) and the Secure Channel Service (SCH) in ISO/IEC 13157-1. It specifies cryptographic mechanisms that use the Elliptic...
Advertisement