IEC - International Electrotechnical Commission - IEC 61280-1-4:2003
Fibre optic communication subsystem test procedures - Part 1-4: General communication subsystems - Collection and reduction of two-dimensional nearfield data for multimode fibre laser transmitters
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 January 2003 |
| Status: | revised |
| Page Count: | 20 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
abstract:
Provides a procedure for the collection of two-dimensional fibre optic nearfield grayscale data and subsequent reduction to one-dimensional data expressed as a set of three sampled parametric... View More
Document History
January 19, 2023
Fibre optic communication subsystem test procedures - Part 1-4: General communication subsystems - Light source encircled flux measurement method
IEC 61280-1-4:2023 is available as IEC 61280-1-4:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 19, 2023
Fibre optic communication subsystem test procedures - Part 1-4: General communication subsystems - Light source encircled flux measurement method
IEC 61280-1-4:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 20, 2009
Fibre optic communication subsystem test procedures - Part 1-4: General communication subsystems - Light source encircled flux measurement method
IEC 61280-1-4:2009 sets forth a standard procedure for the collection of two-dimensional fibre optic nearfield greyscale data and subsequent reduction to one-dimensional data expressed as a set of...
IEC 61280-1-4:2003
January 23, 2003
Fibre optic communication subsystem test procedures - Part 1-4: General communication subsystems - Collection and reduction of two-dimensional nearfield data for multimode fibre laser transmitters
Provides a procedure for the collection of two-dimensional fibre optic nearfield grayscale data and subsequent reduction to one-dimensional data expressed as a set of three sampled parametric...