IEC - International Electrotechnical Commission - IEC 61280-1-4:2023 RLV

Fibre optic communication subsystem test procedures - Part 1-4: General communication subsystems - Light source encircled flux measurement method

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 January 2023
Status: published
Page Count: 96
ICS Code (Fibre optic systems in general): 33.180.01
abstract:

IEC 61280-1-4:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

January 19, 2023
Fibre optic communication subsystem test procedures - Part 1-4: General communication subsystems - Light source encircled flux measurement method
IEC 61280-1-4:2023 is available as IEC 61280-1-4:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61280-1-4:2023 RLV
January 19, 2023
Fibre optic communication subsystem test procedures - Part 1-4: General communication subsystems - Light source encircled flux measurement method
IEC 61280-1-4:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 20, 2009
Fibre optic communication subsystem test procedures - Part 1-4: General communication subsystems - Light source encircled flux measurement method
IEC 61280-1-4:2009 sets forth a standard procedure for the collection of two-dimensional fibre optic nearfield greyscale data and subsequent reduction to one-dimensional data expressed as a set of...
January 23, 2003
Fibre optic communication subsystem test procedures - Part 1-4: General communication subsystems - Collection and reduction of two-dimensional nearfield data for multimode fibre laser transmitters
Provides a procedure for the collection of two-dimensional fibre optic nearfield grayscale data and subsequent reduction to one-dimensional data expressed as a set of three sampled parametric...
Advertisement