IEC - International Electrotechnical Commission - IEC 60747-5-2:1997/AMD1:2002

Amendment 1 - Discrete semiconductor devices and integrated circuits - Part 5-2: Optoelectronic devices - Essential ratings and characteristics

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 March 2002
Status: replaced
Page Count: 23
ICS Code (Other semiconductor devices): 31.080.99

Document History

Discrete semiconductor devices and integrated circuits - Part 5-2: Optoelectronic devices - Essential ratings and characteristics
IEC 60747-5-2:1997+A1:2002 gives the essential ratings and characteristics of the following categories or subcategories of optoelectronic devices which are not intended to be used in the field of...
IEC 60747-5-2:1997/AMD1:2002
March 25, 2002
Amendment 1 - Discrete semiconductor devices and integrated circuits - Part 5-2: Optoelectronic devices - Essential ratings and characteristics
A description is not available for this item.
September 10, 1997
Discrete semiconductor devices and integrated circuits - Part 5-2: Optoelectronic devices - Essential ratings and characteristics
Gives the essential ratings and characteristics of the following categories or subcategories of optoelectronic devices which are not intended to be used in the field of fibre optic systems or...
Advertisement