IEC - International Electrotechnical Commission - IEC 60352-2:1990/AMD1:1996
Amendment 1 - Solderless connections. Part 2: Solderless crimped connections - General requirements, test methods and practical guidance
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 November 1996 |
| Status: | revised |
| Page Count: | 55 |
| ICS Code (Connecting devices): | 29.120.20 |
Document History
June 27, 2013
Amendment 1 - Solderless connections - Part 2: Crimped connections - General requirements, test methods and practical guidance
A description is not available for this item.
June 27, 2013
Solderless connections - Part 2: Crimped connections - Generalrequirements, test methods and practical guidance
IEC 60352-2:2006+A1:2013 Determines the suitability of solderless crimped connections under specified mechanical, electrical and atmospheric conditions and provides a means of comparing test results...
February 23, 2006
Solderless connections - Part 2: Crimped connections - General requirements, test methods and practical guidance
Determines the suitability of solderless crimped connections under specified mechanical, electrical and atmospheric conditions and provides a means of comparing test results when the tools used to...
February 12, 2002
Amendment 2 - Solderless connections. Part 2: Solderless crimped connections - General requirements, test methods and practical guidance
A description is not available for this item.
IEC 60352-2:1990/AMD1:1996
November 28, 1996
Amendment 1 - Solderless connections. Part 2: Solderless crimped connections - General requirements, test methods and practical guidance
A description is not available for this item.
May 15, 1990
Solderless connections - Part 2: Solderless crimped connections - General requirements, test methods and practical guidance
Applies to solderless crimped connections made with stranded wires of 0.005 mm2 to 10 mm2 cross-section or solid wires of 0.25 mm to 3.6 mm diameter and appropriately designed uninsulated or...