IEC - International Electrotechnical Commission - IEC 60352-2:2006

Solderless connections - Part 2: Crimped connections - General requirements, test methods and practical guidance

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 February 2006
Status: published
Page Count: 111
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

Determines the suitability of solderless crimped connections under specified mechanical, electrical and atmospheric conditions and provides a means of comparing test results when the tools used to... View More

Document History

Amendment 1 - Solderless connections - Part 2: Crimped connections - General requirements, test methods and practical guidance
A description is not available for this item.
Solderless connections - Part 2: Crimped connections - Generalrequirements, test methods and practical guidance
IEC 60352-2:2006+A1:2013 Determines the suitability of solderless crimped connections under specified mechanical, electrical and atmospheric conditions and provides a means of comparing test results...
IEC 60352-2:2006
February 23, 2006
Solderless connections - Part 2: Crimped connections - General requirements, test methods and practical guidance
Determines the suitability of solderless crimped connections under specified mechanical, electrical and atmospheric conditions and provides a means of comparing test results when the tools used to...
February 12, 2002
Amendment 2 - Solderless connections. Part 2: Solderless crimped connections - General requirements, test methods and practical guidance
A description is not available for this item.
November 28, 1996
Amendment 1 - Solderless connections. Part 2: Solderless crimped connections - General requirements, test methods and practical guidance
A description is not available for this item.
May 15, 1990
Solderless connections - Part 2: Solderless crimped connections - General requirements, test methods and practical guidance
Applies to solderless crimped connections made with stranded wires of 0.005 mm2 to 10 mm2 cross-section or solid wires of 0.25 mm to 3.6 mm diameter and appropriately designed uninsulated or...
Advertisement