IEC - International Electrotechnical Commission - IEC 61754-7:1996
Fibre optic connector interfaces - Part 7:Type MPO connector family
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 December 1996 |
| Status: | revised |
| Page Count: | 15 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
Defines the standard interface dimensions for type MPO family of connectors which is a multiway plug connector characterized by a rectangular ferrule normally 6,4 mm x 2,5 mm.
Document History
March 27, 2008
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 7: Type MPO connector family
IEC 61754-7:2008 defines the standard interface dimensions for type MPO family of connectors. This third edition cancels and replaces the second edition published in 2004. This third edition...
November 29, 2004
Fibre optic connector interfaces - Part 7: Type MPO connector family
Defines the standard interface dimensions for type MPO family of connectors.
November 28, 2000
Fibre optic connector interfaces - Part 7: Type MPO connector family
Defines the standard interface dimensions for type MPO family of connectors which is a multiway plug connector characterized by a rectangular ferrule normally 6,4 mm x 2,5 mm.
July 31, 2000
Amendment 2 - Fibre optic connector interfaces - Part 7: Type MPO connector family
A description is not available for this item.
August 13, 1999
Amendment 1 - Fibre optic connector interfaces - Part 7: Type MPO connector family
A description is not available for this item.
IEC 61754-7:1996
December 12, 1996
Fibre optic connector interfaces - Part 7:Type MPO connector family
Defines the standard interface dimensions for type MPO family of connectors which is a multiway plug connector characterized by a rectangular ferrule normally 6,4 mm x 2,5 mm.