IEC - International Electrotechnical Commission - IEC 61754-7:2004
Fibre optic connector interfaces - Part 7: Type MPO connector family
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 November 2004 |
| Status: | revised |
| Page Count: | 51 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
Defines the standard interface dimensions for type MPO family of connectors.
Document History
March 27, 2008
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 7: Type MPO connector family
IEC 61754-7:2008 defines the standard interface dimensions for type MPO family of connectors. This third edition cancels and replaces the second edition published in 2004. This third edition...
IEC 61754-7:2004
November 29, 2004
Fibre optic connector interfaces - Part 7: Type MPO connector family
Defines the standard interface dimensions for type MPO family of connectors.
November 28, 2000
Fibre optic connector interfaces - Part 7: Type MPO connector family
Defines the standard interface dimensions for type MPO family of connectors which is a multiway plug connector characterized by a rectangular ferrule normally 6,4 mm x 2,5 mm.
July 31, 2000
Amendment 2 - Fibre optic connector interfaces - Part 7: Type MPO connector family
A description is not available for this item.
August 13, 1999
Amendment 1 - Fibre optic connector interfaces - Part 7: Type MPO connector family
A description is not available for this item.
December 12, 1996
Fibre optic connector interfaces - Part 7:Type MPO connector family
Defines the standard interface dimensions for type MPO family of connectors which is a multiway plug connector characterized by a rectangular ferrule normally 6,4 mm x 2,5 mm.