IEC - International Electrotechnical Commission - IEC 61754-5:1996

Fibre optic connector interfaces - Part 5: Type MT connector family

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 December 1996
Status: revised
Page Count: 11
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

Defines the standard interface dimensions for type MT family of connectors which is a multi-way plug connector characterized by a rectangular ferrule (typically 2,5 m by 6,4 mm).

Document History

July 6, 2005
Fibre optic connector interfaces - Part 5: Type MT connector family
Defines the standard interface dimensions for the type MT family of connectors.
IEC 61754-5:1996
December 12, 1996
Fibre optic connector interfaces - Part 5: Type MT connector family
Defines the standard interface dimensions for type MT family of connectors which is a multi-way plug connector characterized by a rectangular ferrule (typically 2,5 m by 6,4 mm).
Advertisement