IEC - International Electrotechnical Commission - IEC 61754-5:2005
Fibre optic connector interfaces - Part 5: Type MT connector family
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 July 2005 |
| Status: | published |
| Page Count: | 23 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
Defines the standard interface dimensions for the type MT family of connectors.
Document History
IEC 61754-5:2005
July 6, 2005
Fibre optic connector interfaces - Part 5: Type MT connector family
Defines the standard interface dimensions for the type MT family of connectors.
December 12, 1996
Fibre optic connector interfaces - Part 5: Type MT connector family
Defines the standard interface dimensions for type MT family of connectors which is a multi-way plug connector characterized by a rectangular ferrule (typically 2,5 m by 6,4 mm).