IEC - International Electrotechnical Commission - IEC 60466:1987/AMD1:1994
Amendment 1 - A.C. insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 38 kV
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 November 1994 |
| Status: | replaced |
| Page Count: | 5 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
IEC 60466:1987/AMD1:1994
November 16, 1994
Amendment 1 - A.C. insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 38 kV
A description is not available for this item.
January 1, 1987
A.C. insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 38 kV
Specifies requirements for factory-assembled insulation enclosed switchgear and controlgear for alternating current of rated voltages above 1kV and up to and including 38 kV for indoor installation,...
December 1, 1979
Amendment 3 - High-voltage insulation-enclosed switchgear and controlgear
A description is not available for this item.
December 1, 1978
Amendment 2 - High-voltage insulation-enclosed switchgear and controlgear
A description is not available for this item.
November 1, 1977
Amendment 1 - High-voltage insulation-enclosed switchgear and controlgear
A description is not available for this item.
January 1, 1974
High-voltage insulation-enclosed switchgear and controlgear
Specifies requirements for factory-assembled insulation enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 38 kV for indoor installation,...