IEC - International Electrotechnical Commission - IEC 60384-12:1988

Fixed capacitors for use in electronic equipment. Part 12: Sectional specification: Fixed polycarbonate film dielectric metal foil d.c. capacitors

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 July 1988
Status: withdrawn
Page Count: 55
ICS Code (Paper and plastics capacitors): 31.060.30
abstract:

Applies to fixed direct current capacitors, for rated voltages not exceeding 6300 V, using as dielectric a polycarbonate film and electrodes of thin metal foils and intended for use in... View More

Document History

IEC 60384-12:1988
July 15, 1988
Fixed capacitors for use in electronic equipment. Part 12: Sectional specification: Fixed polycarbonate film dielectric metal foil d.c. capacitors
Applies to fixed direct current capacitors, for rated voltages not exceeding 6300 V, using as dielectric a polycarbonate film and electrodes of thin metal foils and intended for use in electronic...
January 1, 1979
Fixed capacitors for use in electronic equipment - Part 12: Sectional specification: Fixed polycarbonate film dielectric metal foil d.c. capacitors for direct current - Selection of methods of test and general requirements
This publication also bears the number QC 301700, which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applies to fixed direct current capacitors,...
Advertisement