IEC - International Electrotechnical Commission - IEC 60384-12:1979
Fixed capacitors for use in electronic equipment - Part 12: Sectional specification: Fixed polycarbonate film dielectric metal foil d.c. capacitors for direct current - Selection of methods of test and general requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1979 |
| Status: | revised |
| Page Count: | 33 |
abstract:
This publication also bears the number QC 301700, which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
Applies to fixed direct current... View More
Document History
July 15, 1988
Fixed capacitors for use in electronic equipment. Part 12: Sectional specification: Fixed polycarbonate film dielectric metal foil d.c. capacitors
Applies to fixed direct current capacitors, for rated voltages not exceeding 6300 V, using as dielectric a polycarbonate film and electrodes of thin metal foils and intended for use in electronic...
IEC 60384-12:1979
January 1, 1979
Fixed capacitors for use in electronic equipment - Part 12: Sectional specification: Fixed polycarbonate film dielectric metal foil d.c. capacitors for direct current - Selection of methods of test and general requirements
This publication also bears the number QC 301700, which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applies to fixed direct current capacitors,...