IEC - International Electrotechnical Commission - IEC 62541-5:2011

OPC unified architecture - Part 5: Information Model

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 October 2011
Status: revised
Page Count: 212
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
abstract:

IEC 62541-5:2011 defines the Information Model of the OPC Unified Architecture (OPC UA). The Information Model describes standardised Nodes of a server's AddressSpace. These Nodes are standardised... View More

Document History

July 10, 2020
OPC Unified Architecture - Part 5: Information Model
IEC 62541-5:2020 is available as IEC 62541-5:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
July 10, 2020
OPC Unified Architecture - Part 5: Information Model
IEC 62541-5:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 25, 2015
OPC Unified Architecture - Part 5: Information Model
IEC 62541-5.2015 defines the Information Model of the OPC Unified Architecture. The Information Model describes standardised Nodes of a Server's AddressSpace. These Nodes are standardised types as...
IEC 62541-5:2011
October 18, 2011
OPC unified architecture - Part 5: Information Model
IEC 62541-5:2011 defines the Information Model of the OPC Unified Architecture (OPC UA). The Information Model describes standardised Nodes of a server's AddressSpace. These Nodes are standardised...
Advertisement