IEC - International Electrotechnical Commission - IEC 62541-5:2020
OPC Unified Architecture - Part 5: Information Model
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 July 2020 |
| Status: | published |
| Page Count: | 371 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
abstract:
IEC 62541-5:2020 is available as IEC 62541-5:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 62541-5:2020
July 10, 2020
OPC Unified Architecture - Part 5: Information Model
IEC 62541-5:2020 is available as IEC 62541-5:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
July 10, 2020
OPC Unified Architecture - Part 5: Information Model
IEC 62541-5:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 25, 2015
OPC Unified Architecture - Part 5: Information Model
IEC 62541-5.2015 defines the Information Model of the OPC Unified Architecture. The Information Model describes standardised Nodes of a Server's AddressSpace. These Nodes are standardised types as...
October 18, 2011
OPC unified architecture - Part 5: Information Model
IEC 62541-5:2011 defines the Information Model of the OPC Unified Architecture (OPC UA). The Information Model describes standardised Nodes of a server's AddressSpace. These Nodes are standardised...