IEC - International Electrotechnical Commission - IEC 61837-4:2004
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 4: Hybrid enclosure outlines
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 May 2004 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Piezoelectric devices): | 31.140 |
abstract:
IEC 61837-4:2004 specifies the outline drawings for surface mounted piezoelectric devices with hybrid enclosure outlines.
This publication is to be read in conjunction with
IEC... View More
Document History
March 27, 2015
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 4: Hybrid enclosure outlines
IEC 61837-4:2015 specifies the outline drawings and terminal lead connections for surface piezoelectric devices with hybrid enclosure outlines and is based on IEC 61240:2012 which standardized layout...
IEC 61837-4:2004
May 26, 2004
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 4: Hybrid enclosure outlines
IEC 61837-4:2004 specifies the outline drawings for surface mounted piezoelectric devices with hybrid enclosure outlines.
This publication is to be read in conjunction with IEC 61240:2012.