IEC - International Electrotechnical Commission - IEC 61837-4:2015
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 4: Hybrid enclosure outlines
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 March 2015 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Piezoelectric devices): | 31.140 |
abstract:
IEC 61837-4:2015 specifies the outline drawings and terminal lead connections for surface piezoelectric devices with hybrid enclosure outlines and is based on IEC 61240:2012 which standardized... View More
Document History
IEC 61837-4:2015
March 27, 2015
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 4: Hybrid enclosure outlines
IEC 61837-4:2015 specifies the outline drawings and terminal lead connections for surface piezoelectric devices with hybrid enclosure outlines and is based on IEC 61240:2012 which standardized layout...
May 26, 2004
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 4: Hybrid enclosure outlines
IEC 61837-4:2004 specifies the outline drawings for surface mounted piezoelectric devices with hybrid enclosure outlines.
This publication is to be read in conjunction with IEC 61240:2012.