IEC - International Electrotechnical Commission - IEC 60052:1935
Rules for the measurement of test-voltage at power frequencies in dilectric tests by sphere gaps
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1935 |
| Status: | revised |
| Page Count: | 16 |
| ICS Code (Electrical and electronic testing): | 19.080 |
Document History
October 15, 2002
Voltage measurement by means of standard air gaps
Applies to the construction and use of sphere-gaps for measuring the peak value of alternating, direct and both full standard and longer tail impulse voltages. Peak values of the disruptive voltages...
January 1, 1960
Recommendations for voltage measurement by means of sphere-gaps (one sphere earthed)
Applies to the construction and use of sphere-gaps for measuring the peak value of alternating, direct and both full standard and longer tail impulse voltages. Peak values of the disruptive voltages...
IEC 60052:1935
January 1, 1935
Rules for the measurement of test-voltage at power frequencies in dilectric tests by sphere gaps
A description is not available for this item.