IEC - International Electrotechnical Commission - IEC 60052:1960

Recommendations for voltage measurement by means of sphere-gaps (one sphere earthed)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1960
Status: revised
Page Count: 37
ICS Code (Electrical and electronic testing): 19.080
abstract:

Applies to the construction and use of sphere-gaps for measuring the peak value of alternating, direct and both full standard and longer tail impulse voltages. Peak values of the disruptive... View More

Document History

October 15, 2002
Voltage measurement by means of standard air gaps
Applies to the construction and use of sphere-gaps for measuring the peak value of alternating, direct and both full standard and longer tail impulse voltages. Peak values of the disruptive voltages...
IEC 60052:1960
January 1, 1960
Recommendations for voltage measurement by means of sphere-gaps (one sphere earthed)
Applies to the construction and use of sphere-gaps for measuring the peak value of alternating, direct and both full standard and longer tail impulse voltages. Peak values of the disruptive voltages...
January 1, 1935
Rules for the measurement of test-voltage at power frequencies in dilectric tests by sphere gaps
A description is not available for this item.
Advertisement