IEC - International Electrotechnical Commission - IEC 62148-11:2003

Fibre optic active components and devices - Package and interface standards - Part 11: 14-pin modulator-integrated laser diode transmitters

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 September 2003
Status: revised
Page Count: 19
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

Covers physical interface specification for modulator integrated laser diode transmitters. The intent is to adequately specify the physical requirements of an optical transmitter that will enable... View More

Document History

June 25, 2009
Fibre optic active components and devices - Package and interface standards - Part 11: 14-pin active device modules
IEC 62148-11:2009 covers physical interface specification for modulator integrated laser diode transmitters. The object of this standard is to adequately specify the physical requirements of an...
IEC 62148-11:2003
September 5, 2003
Fibre optic active components and devices - Package and interface standards - Part 11: 14-pin modulator-integrated laser diode transmitters
Covers physical interface specification for modulator integrated laser diode transmitters. The intent is to adequately specify the physical requirements of an optical transmitter that will enable...
Advertisement