IEC - International Electrotechnical Commission - IEC 62148-11:2009
Fibre optic active components and devices - Package and interface standards - Part 11: 14-pin active device modules
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 June 2009 |
| Status: | published |
| Page Count: | 24 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 62148-11:2009 covers physical interface specification for modulator integrated laser diode transmitters. The object of this standard is to adequately specify the physical requirements of an... View More
Document History
IEC 62148-11:2009
June 25, 2009
Fibre optic active components and devices - Package and interface standards - Part 11: 14-pin active device modules
IEC 62148-11:2009 covers physical interface specification for modulator integrated laser diode transmitters. The object of this standard is to adequately specify the physical requirements of an...
September 5, 2003
Fibre optic active components and devices - Package and interface standards - Part 11: 14-pin modulator-integrated laser diode transmitters
Covers physical interface specification for modulator integrated laser diode transmitters. The intent is to adequately specify the physical requirements of an optical transmitter that will enable...