IEC - International Electrotechnical Commission - IEC 62271-200:2003
High-voltage switchgear and controlgear - Part 200: A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 November 2003 |
| Status: | revised |
| Page Count: | 169 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
Specifies requirements for factory-assembled metal-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV for indoor and outdoor... View More
Document History
May 27, 2021
High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
IEC 62271-200:2021 is applicable to prefabricated metal‑enclosed switchgear and controlgear assemblies designed for: – alternating current; – rated voltages above 1 kV and up to and including 52 kV;...
June 5, 2015
Corrigendum 1 - High-voltage swithgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
October 24, 2011
High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
IEC 62271-200:2011 specifies requirements for prefabricated metal enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV for indoor and...
IEC 62271-200:2003
November 6, 2003
High-voltage switchgear and controlgear - Part 200: A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
Specifies requirements for factory-assembled metal-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV for indoor and outdoor...