IEC - International Electrotechnical Commission - IEC 62271-200:2011

High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 October 2011
Status: revised
Page Count: 178
ICS Code (High voltage switchgear and controlgear): 29.130.10
abstract:

IEC 62271-200:2011 specifies requirements for prefabricated metal enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV for indoor... View More

Document History

May 27, 2021
High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
IEC 62271-200:2021 is applicable to prefabricated metal‑enclosed switchgear and controlgear assemblies designed for: – alternating current; – rated voltages above 1 kV and up to and including 52 kV;...
Corrigendum 1 - High-voltage swithgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
IEC 62271-200:2011
October 24, 2011
High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
IEC 62271-200:2011 specifies requirements for prefabricated metal enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV for indoor and...
November 6, 2003
High-voltage switchgear and controlgear - Part 200: A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
Specifies requirements for factory-assembled metal-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV for indoor and outdoor...
Advertisement