IEC - International Electrotechnical Commission - IEC 61788-2:1999
Superconductivity - Part 2: Critical current measurement - DC critical current of Nb3Sn composite superconductors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 March 1999 |
| Status: | revised |
| Page Count: | 57 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
abstract:
Covers a test method for the determination of the d.c. critical current of Nb3Sn composite superconductors which are fabricated by either the bronze process or the internal tin diffusion process... View More
Document History
November 15, 2006
Superconductivity - Part 2: Critical current measurement - DC critical current of Nb3Sn composite superconductors
This part of IEC 61788 covers a test method for the determination of the d.c. critical current of Nb3Sn composite superconductors which are fabricated by either the bronze process or the internal tin...
IEC 61788-2:1999
March 19, 1999
Superconductivity - Part 2: Critical current measurement - DC critical current of Nb3Sn composite superconductors
Covers a test method for the determination of the d.c. critical current of Nb3Sn composite superconductors which are fabricated by either the bronze process or the internal tin diffusion process and...