IEC - International Electrotechnical Commission - IEC 61300-3-22:1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-22: Examinations and measurements - Ferrule compression force
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 February 1997 |
| Status: | revised |
| Page Count: | 9 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
December 9, 2010
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-22: Examinations and measurements - Ferrule compression force
IEC 61300-3-22:2010 describes the procedure to measure the spring-loaded force applied to a ferrule when the plugs mate with each other during normal service. This measurement procedure is applicable...
IEC 61300-3-22:1997
February 28, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-22: Examinations and measurements - Ferrule compression force
A description is not available for this item.