IEC - International Electrotechnical Commission - IEC 61300-3-22:2010
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-22: Examinations and measurements - Ferrule compression force
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 December 2010 |
| Status: | published |
| Page Count: | 13 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61300-3-22:2010 describes the procedure to measure the spring-loaded force applied to a ferrule when the plugs mate with each other during normal service. This measurement procedure is... View More
Document History
IEC 61300-3-22:2010
December 9, 2010
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-22: Examinations and measurements - Ferrule compression force
IEC 61300-3-22:2010 describes the procedure to measure the spring-loaded force applied to a ferrule when the plugs mate with each other during normal service. This measurement procedure is applicable...
February 28, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-22: Examinations and measurements - Ferrule compression force
A description is not available for this item.