IEC - International Electrotechnical Commission - IEC 61754-4:1997
Fibre optic connector interfaces - Part 4: Type SC connector family
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 February 1997 |
| Status: | revised |
| Page Count: | 19 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
Defines the standard interface dimensions for type SC family of connectors which is characterized by a 2,5 mm nominal ferrule diameter and includes a push-pull coupling mechanism which is spring... View More
Document History
February 28, 2022
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 4: Type SC connector family
IEC 61754-4:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 28, 2022
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 4: Type SC connector family
IEC 61754-4:2022 is available as IEC 61754-4:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
January 30, 2014
Corrigendum 1 - Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 4: Type SC connector family
A description is not available for this item.
July 17, 2013
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 4: Type SC connector family
IEC 61754-4:2013 defines the standard interface dimensions for type SC family of connectors. This second edition cancels and replaces the first edition published in 1997 and constitutes a technical...
March 5, 2002
Fibre optic connector interfaces - Part 4: Type SC connector family
Defines the standard interface dimensions for type SC family of connectors which is characterized by a 2,5 mm nominal ferrule diameter and includes a push-pull coupling mechanism which is spring...
February 27, 2001
Amendment 2 - Fibre optic connector interfaces - Part 4: Type SC connector family
A description is not available for this item.
May 11, 2000
Fibre optic connector interfaces - Part 4: Type SC connector family
Defines the standard interface dimensions for type SC family of connectors which is characterized by a 2,5 mm nominal ferrule diameter and includes a push-pull coupling mechanism which is spring...
June 24, 1999
Amendment 1 - Fibre optic connector interfaces - Part 4: Type SC connector family
A description is not available for this item.
IEC 61754-4:1997
February 7, 1997
Fibre optic connector interfaces - Part 4: Type SC connector family
Defines the standard interface dimensions for type SC family of connectors which is characterized by a 2,5 mm nominal ferrule diameter and includes a push-pull coupling mechanism which is spring...