IEC - International Electrotechnical Commission - IEC 60871-1:1987/AMD1:1991
Amendment 1 - Shunt capacitors for a.c. power systems having a rated voltage above 660 V. Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 September 1991 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Other electrical accessories): | 29.120.99 |
Document History
May 22, 2014
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 1: General
IEC 60871-1:2014 is applicable to both capacitor units and capacitor banks intended to be used, particularly, for power-factor correction of a.c. power systems having a rated voltage above 1 000 V...
July 13, 2005
Shunt capacitors for a.c. power systems having a rated voltage above 1000 V - Part 1: General
This part of IEC 60871 is applicable to both capacitor units and capacitor banks intended to be used, particularly, for power-factor correction of a.c. power systems having a rated voltage above 1...
January 30, 1998
Corrigendum 1 - Shunt capacitors for a.c. power systems having a rated voltage above 1000 V - Part 1: General performance, testing and rating - Safety requirements - Guide for installation and operation
A description is not available for this item.
October 17, 1997
Shunt capacitors for a.c. power systems having a rated voltage above 1000 V - Part 1: General performance, testing and rating - Safety requirements - Guide for installation and operation
Applies to capacitor units and capacitor banks intended to be used in particular for power-factor correction of a.c. power systems having a rated voltage above 1000 V and a frequency of 15 Hz to 60...
IEC 60871-1:1987/AMD1:1991
September 15, 1991
Amendment 1 - Shunt capacitors for a.c. power systems having a rated voltage above 660 V. Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
A description is not available for this item.
June 15, 1987
Shunt capacitors for a.c. power systems having a rated voltage above 660 V. Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
Applies to capacitor units and capacitor banks intended to be used in particular for power-factor correction of a.c. power systems having a rated voltage above 660 V and a frequency of 15 Hz to 60 Hz.