IEC - International Electrotechnical Commission - IEC 60871-1:2005

Shunt capacitors for a.c. power systems having a rated voltage above 1000 V - Part 1: General

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 July 2005
Status: revised
Page Count: 101
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Power capacitors): 31.060.70
abstract:

This part of IEC 60871 is applicable to both capacitor units and capacitor banks intended to be used, particularly, for power-factor correction of a.c. power systems having a rated voltage above 1... View More

Document History

May 22, 2014
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 1: General
IEC 60871-1:2014 is applicable to both capacitor units and capacitor banks intended to be used, particularly, for power-factor correction of a.c. power systems having a rated voltage above 1 000 V...
IEC 60871-1:2005
July 13, 2005
Shunt capacitors for a.c. power systems having a rated voltage above 1000 V - Part 1: General
This part of IEC 60871 is applicable to both capacitor units and capacitor banks intended to be used, particularly, for power-factor correction of a.c. power systems having a rated voltage above 1...
January 30, 1998
Corrigendum 1 - Shunt capacitors for a.c. power systems having a rated voltage above 1000 V - Part 1: General performance, testing and rating - Safety requirements - Guide for installation and operation
A description is not available for this item.
October 17, 1997
Shunt capacitors for a.c. power systems having a rated voltage above 1000 V - Part 1: General performance, testing and rating - Safety requirements - Guide for installation and operation
Applies to capacitor units and capacitor banks intended to be used in particular for power-factor correction of a.c. power systems having a rated voltage above 1000 V and a frequency of 15 Hz to 60...
September 15, 1991
Amendment 1 - Shunt capacitors for a.c. power systems having a rated voltage above 660 V. Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
A description is not available for this item.
June 15, 1987
Shunt capacitors for a.c. power systems having a rated voltage above 660 V. Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
Applies to capacitor units and capacitor banks intended to be used in particular for power-factor correction of a.c. power systems having a rated voltage above 660 V and a frequency of 15 Hz to 60 Hz.
Advertisement