IEC - International Electrotechnical Commission - IEC 60601-2-7:1987

Medical electrical equipment. Part 2: Particular requirements for the safety of high-voltage generators of diagnostic X-ray generators

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 March 1987
Status: revised
Page Count: 121
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
abstract:

Specifies particular requirements for the safety of high voltage generators of diagnostic X-ray generators operating between 10 kV and 400 kV.

Document History

February 1, 1998
Medical electrical equipment - Part 2-7: Particular requirements for the safety of high-voltage generators of diagnostic X-ray generators
Applies to high-voltage generators of medical diagnostic X-ray generators and to their subassemblies including the following : - high-voltage generators that are integrated with an X-ray tube...
IEC 60601-2-7:1987
March 30, 1987
Medical electrical equipment. Part 2: Particular requirements for the safety of high-voltage generators of diagnostic X-ray generators
Specifies particular requirements for the safety of high voltage generators of diagnostic X-ray generators operating between 10 kV and 400 kV.
Advertisement