IEC - International Electrotechnical Commission - IEC 60601-2-7:1998
Medical electrical equipment - Part 2-7: Particular requirements for the safety of high-voltage generators of diagnostic X-ray generators
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 February 1998 |
| Status: | replaced |
| Page Count: | 42 |
| ICS Code (Radiographic equipment): | 11.040.50 |
abstract:
Applies to high-voltage generators of medical diagnostic X-ray generators and to their subassemblies including the following :
- high-voltage generators that are integrated with an X-ray... View More
Document History
IEC 60601-2-7:1998
February 1, 1998
Medical electrical equipment - Part 2-7: Particular requirements for the safety of high-voltage generators of diagnostic X-ray generators
Applies to high-voltage generators of medical diagnostic X-ray generators and to their subassemblies including the following : - high-voltage generators that are integrated with an X-ray tube...
March 30, 1987
Medical electrical equipment. Part 2: Particular requirements for the safety of high-voltage generators of diagnostic X-ray generators
Specifies particular requirements for the safety of high voltage generators of diagnostic X-ray generators operating between 10 kV and 400 kV.