IEC - International Electrotechnical Commission - IEC 60243-2:1990
Methods of test for electric strength of solid insulating materials. Part 2: Additional requirements for tests using direct voltage
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 March 1990 |
| Status: | revised |
| Page Count: | 13 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
Gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under direct voltage stress.
Document History
November 26, 2013
Electric strength of insulating materials - Test methods - Part 2: Additional requirements for tests using direct voltage
L'IEC 60243-2:2013 donne les exigences complémentaires à celles de la CEI 60243-1 pour la détermination de la rigidité diélectrique des matériaux isolants solides sous tension continue. Cette...
February 8, 2001
Electric strength of insulating materials - Test methods - Part 2: Additional requirements for tests using direct voltage
Gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under direct voltage stress.
IEC 60243-2:1990
March 31, 1990
Methods of test for electric strength of solid insulating materials. Part 2: Additional requirements for tests using direct voltage
Gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under direct voltage stress.