IEC - International Electrotechnical Commission - IEC 60243-2:2001

Electric strength of insulating materials - Test methods - Part 2: Additional requirements for tests using direct voltage

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 February 2001
Status: revised
Page Count: 13
ICS Code (Other standards related to electricity and magnetism): 17.220.99
ICS Code (Insulating materials in general): 29.035.01
abstract:

Gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under direct voltage stress.

Document History

November 26, 2013
Electric strength of insulating materials - Test methods - Part 2: Additional requirements for tests using direct voltage
L'IEC 60243-2:2013 donne les exigences complémentaires à celles de la CEI 60243-1 pour la détermination de la rigidité diélectrique des matériaux isolants solides sous tension continue. Cette...
IEC 60243-2:2001
February 8, 2001
Electric strength of insulating materials - Test methods - Part 2: Additional requirements for tests using direct voltage
Gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under direct voltage stress.
March 31, 1990
Methods of test for electric strength of solid insulating materials. Part 2: Additional requirements for tests using direct voltage
Gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under direct voltage stress.
Advertisement