IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC57.13.7/D7, Oct 2016
IEEE Draft Standard for Current Transformers with a Maximum mA Secondary Current of 250mA
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 29 November 2016 |
| Status: | inactive |
| Page(s): | 1 - 18 |
| ISBN (Electronic): | 978-1-5044-3641-0 |
Standard:
Milliampere-range current transformers (CTs) are not addressed in the scope of IEEE Std C57.13-2016. The evaluation, certification, and specification of milliampere CTs is enabled in this standard... View More
Document History
August 30, 2019
IEEE Standard for Current Transformers with Maximum Milliampere Secondary Current of 250 mA
Milliampere-range current transformers (CTs) are not addressed in the scope of IEEE Std C57.13-2016. The evaluation, certification, and specification of milliampere CTs is enabled in this standard...
October 2, 2018
IEEE Draft Standard for Current Transformers with a Maximum mA Secondary Current of 250mA
Milliampere-range current transformers (CTs) are not addressed in the scope of IEEE Std C57.13-2016. The evaluation, certification, and specification of milliampere CTs is enabled in this standard...
PC57.13.7/D7, Oct 2016
November 29, 2016
IEEE Draft Standard for Current Transformers with a Maximum mA Secondary Current of 250mA
Milliampere-range current transformers (CTs) are not addressed in the scope of IEEE Std C57.13-2016. The evaluation, certification, and specification of milliampere CTs is enabled in this standard...