IEEE - Institute of Electrical and Electronics Engineers, Inc. - C57.13.7-2018
IEEE Standard for Current Transformers with Maximum Milliampere Secondary Current of 250 mA
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 30 August 2019 |
| Status: | active |
| Page(s): | 1 - 19 |
| ISBN (Electronic): | 978-1-5044-5425-4 |
| DOI: | 10.1109/IEEESTD.2019.8820196 |
Standard:
Milliampere-range current transformers (CTs) are not addressed in the scope of IEEE Std C57.13-2016. The evaluation, certification, and specification of milliampere CTs is enabled in this standard... View More
Document History
C57.13.7-2018
August 30, 2019
IEEE Standard for Current Transformers with Maximum Milliampere Secondary Current of 250 mA
Milliampere-range current transformers (CTs) are not addressed in the scope of IEEE Std C57.13-2016. The evaluation, certification, and specification of milliampere CTs is enabled in this standard...
October 2, 2018
IEEE Draft Standard for Current Transformers with a Maximum mA Secondary Current of 250mA
Milliampere-range current transformers (CTs) are not addressed in the scope of IEEE Std C57.13-2016. The evaluation, certification, and specification of milliampere CTs is enabled in this standard...
November 29, 2016
IEEE Draft Standard for Current Transformers with a Maximum mA Secondary Current of 250mA
Milliampere-range current transformers (CTs) are not addressed in the scope of IEEE Std C57.13-2016. The evaluation, certification, and specification of milliampere CTs is enabled in this standard...