IEEE - Institute of Electrical and Electronics Engineers, Inc. - P15288.1/D3.0, Jun 2014
IEEE Draft Standard for Application of Systems Engineering on Defense Programs
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 19 September 2014 |
| Status: | inactive |
| Page(s): | 1 - 63 |
| ICS Code (Software): | 35.080 |
| ISBN (Online): | 978-0-7381-9233-8 |
Standard:
This standard provides requirements for the application of ISO/IEC/IEEE 15288, System Life Cycle Processes, for defense systems engineering needs. This standard implements ISO/IEC/IEEE 15288 for... View More
Document History
May 15, 2015
IEEE Draft Standard for Application of Systems Engineering on Defense Programs
This standard provides requirements for the application of ISO/IEC/IEEE 15288, System Life Cycle Processes, for defense systems engineering needs. This standard implements ISO/IEC/IEEE 15288 for use...
May 15, 2015
IEEE Standard for Application of Systems Engineering on Defense Programs
The requirements for the application of ISO/IEC/IEEE 15288, System Life Cycle Processes for defense systems engineering needs are provided in this standard. This standard implements ISO/IEC/IEEE...
September 23, 2014
IEEE Draft Standard for Application of Systems Engineering on Defense Programs
This standard provides requirements for the application of ISO/IEC/IEEE 15288, System Life Cycle Processes, for defense systems engineering needs. This standard implements ISO/IEC/IEEE 15288 for use...
September 23, 2014
IEEE Draft Standard for Application of Systems Engineering on Defense Programs
This standard provides requirements for the application of ISO/IEC/IEEE 15288, System Life Cycle Processes, for defense systems engineering needs. This standard implements ISO/IEC/IEEE 15288 for use...
P15288.1/D3.0, Jun 2014
September 19, 2014
IEEE Draft Standard for Application of Systems Engineering on Defense Programs
This standard provides requirements for the application of ISO/IEC/IEEE 15288, System Life Cycle Processes, for defense systems engineering needs. This standard implements ISO/IEC/IEEE 15288 for use...