IEEE - Institute of Electrical and Electronics Engineers, Inc. - 15288.1-2014
IEEE Standard for Application of Systems Engineering on Defense Programs
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 15 May 2015 |
| Status: | active |
| Page(s): | 1 - 65 |
| ICS Code (Software): | 35.080 |
| ISBN (Electronic): | 978-0-7381-9533-9 |
| DOI: | 10.1109/IEEESTD.2015.7105318 |
Regular:
The requirements for the application of ISO/IEC/IEEE 15288, System Life Cycle Processes for defense systems engineering needs are provided in this standard. This standard implements ISO/IEC/IEEE... View More
Standard:
The requirements for the application of ISO/IEC/IEEE 15288, System Life Cycle Processes for defense systems engineering needs are provided in this standard. This standard implements ISO/IEC/IEEE... View More
Document History
May 15, 2015
IEEE Draft Standard for Application of Systems Engineering on Defense Programs
This standard provides requirements for the application of ISO/IEC/IEEE 15288, System Life Cycle Processes, for defense systems engineering needs. This standard implements ISO/IEC/IEEE 15288 for use...
15288.1-2014
May 15, 2015
IEEE Standard for Application of Systems Engineering on Defense Programs
The requirements for the application of ISO/IEC/IEEE 15288, System Life Cycle Processes for defense systems engineering needs are provided in this standard. This standard implements ISO/IEC/IEEE...
September 23, 2014
IEEE Draft Standard for Application of Systems Engineering on Defense Programs
This standard provides requirements for the application of ISO/IEC/IEEE 15288, System Life Cycle Processes, for defense systems engineering needs. This standard implements ISO/IEC/IEEE 15288 for use...
September 23, 2014
IEEE Draft Standard for Application of Systems Engineering on Defense Programs
This standard provides requirements for the application of ISO/IEC/IEEE 15288, System Life Cycle Processes, for defense systems engineering needs. This standard implements ISO/IEC/IEEE 15288 for use...
September 19, 2014
IEEE Draft Standard for Application of Systems Engineering on Defense Programs
This standard provides requirements for the application of ISO/IEC/IEEE 15288, System Life Cycle Processes, for defense systems engineering needs. This standard implements ISO/IEC/IEEE 15288 for use...