IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1871.1/D4, Apr 2014
IEEE Draft Recommended Practice for Using IEEE 1671.2 Instrument Description Templates for Describing Synthetic Instrumentation for Classes of Instruments Such as Waveform Generators, Digitizers, External Oscillators, and Up & Down Converters
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 19 September 2014 |
| Status: | inactive |
| Page(s): | 1 - 190 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ISBN (Online): | 978-0-7381-9148-5 |
Standard:
This recommended practice provides Instrument Description templates which are compliant with IEEE Std 1671.2-2012, that providers of synthetic instruments should use to describe waveform... View More
Document History
February 10, 2015
IEEE Recommended Practice for Using IEEE 1671.2(TM) Instrument Description Templates for Describing Synthetic Instrumentation for Classes of Instruments such as Waveform Generators, Digitizers, External Oscillators, and Up and Down Converters
Instrument Description templates, compliant with IEEE Std 1671.2-2012, that providers of synthetic instruments should use to describe waveform generators, digitizers, external local oscillators, and...
February 10, 2015
IEEE Recommended Practice for Using IEEE 1671.2(TM) Instrument Description Templates for Describing Synthetic Instrumentation for Classes of Instruments such as Waveform Generators, Digitizers, External Oscillators, and Up and Down Converters
This recommended practice provides Instrument Description templates, compliant with IEEE 1671.2, that providers of synthetic instruments should use to describe waveform generators, digitizers,...
December 14, 2014
IEEE Approved Draft Recommended Practice for Using IEEE 1671.2 Instrument Description Templates for Describing Synthetic Instrumentation for Classes of Instruments Such as Waveform Generators, Digitizers, External Oscillators, and Up & Down Converters
This recommended practice provides Instrument Description templates which are compliant with IEEE Std 1671.2-2012, that providers of synthetic instruments should use to describe waveform generators,...
P1871.1/D4, Apr 2014
September 19, 2014
IEEE Draft Recommended Practice for Using IEEE 1671.2 Instrument Description Templates for Describing Synthetic Instrumentation for Classes of Instruments Such as Waveform Generators, Digitizers, External Oscillators, and Up & Down Converters
This recommended practice provides Instrument Description templates which are compliant with IEEE Std 1671.2-2012, that providers of synthetic instruments should use to describe waveform generators,...