IEEE - Institute of Electrical and Electronics Engineers, Inc. - P789/D6, January 2013
IEEE Draft Standard Performance Requirements for Communications and Control Cables for Application in High Voltage Environments
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 18 June 2013 |
| Status: | inactive |
| Page(s): | 1 - 47 |
| ICS Code (Cables): | 29.060.20 |
| ISBN (Online): | 978-0-7381-8201-8 |
Standard:
The standard applies to wires and cables, used principally for power system communications and control purposes, which are located within electric supply locations or are installed within the zone... View More
Document History
August 13, 2013
IEEE Standard Performance Requirements for Communications and Control Cables for Application in High-Voltage Environments
Information to assist in determining the electrical parameters of communication and control cables necessary to improve the overall reliability of these cables when used in high-voltage environments...
August 13, 2013
IEEE Standard Performance Requirements for Communications and Control Cables for Application in High-Voltage Environments
Information to assist in determining the electrical parameters of communication and control cables necessary to improve the overall reliability of these cables when used in high-voltage environments...
P789/D6, January 2013
June 18, 2013
IEEE Draft Standard Performance Requirements for Communications and Control Cables for Application in High Voltage Environments
The standard applies to wires and cables, used principally for power system communications and control purposes, which are located within electric supply locations or are installed within the zone of...
January 1, 1989
IEEE Standard Performance Requirements for Communications and Control Cables for Application in High Voltage Environments
The standard applies to wires and cables, used principally for power system communications and control purposes, which are located within electric power stations or are installed within the zone of...