IEEE - Institute of Electrical and Electronics Engineers, Inc. - P789/D7, Mar 2013
IEEE Standard Performance Requirements for Communications and Control Cables for Application in High-Voltage Environments
active
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 13 August 2013 |
| Status: | active |
| Page(s): | 1 - 48 |
| ICS Code (Cables): | 29.060.20 |
| ISBN (Online): | 978-0-7381-8503-3 |
Standard:
Information to assist in determining the electrical parameters of communication and control cables necessary to improve the overall reliability of these cables when used in high-voltage... View More
Document History
P789/D7, Mar 2013
August 13, 2013
IEEE Standard Performance Requirements for Communications and Control Cables for Application in High-Voltage Environments
Information to assist in determining the electrical parameters of communication and control cables necessary to improve the overall reliability of these cables when used in high-voltage environments...
August 13, 2013
IEEE Standard Performance Requirements for Communications and Control Cables for Application in High-Voltage Environments
Information to assist in determining the electrical parameters of communication and control cables necessary to improve the overall reliability of these cables when used in high-voltage environments...
June 18, 2013
IEEE Draft Standard Performance Requirements for Communications and Control Cables for Application in High Voltage Environments
The standard applies to wires and cables, used principally for power system communications and control purposes, which are located within electric supply locations or are installed within the zone of...
January 1, 1989
IEEE Standard Performance Requirements for Communications and Control Cables for Application in High Voltage Environments
The standard applies to wires and cables, used principally for power system communications and control purposes, which are located within electric power stations or are installed within the zone of...