IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1310_D4, Oct 2011
IEEE Draft Recommended Practice for Thermal Cycle Testing of Form-Wound Stator Bars and Coils for Large Rotating Machines
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 20 October 2011 |
| Status: | inactive |
| Page(s): | 1 - 29 |
| ICS Code (Generators): | 29.160.20 |
| ISBN (Online): | 978-0-7381-6610-0 |
Standard:
This procedure is intended for form-wound bars/coils for rotating machines rated 10 kV or more at 50 Hz or 60 Hz that are subjected to many transitions from no-load to full-load current during... View More
Document History
May 23, 2012
IEEE Recommended Practice for Thermal Cycle Testing of Form-Wound Stator Bars and Coils for Large Generators
A test method to determine the relative ablility of high-voltage, form-wound stator bars and coils of large rotating machines to resist deterioration due to rapid heating and cooling resulting from...
May 21, 2012
IEEE Recommended Practice for Thermal Cycle Testing of Form-Wound Stator Bars and Coils for Large Rotating Machines
This procedure is intended for form-wound bars/coils for rotating machines rated 10 kV or more at 50 Hz or 60 Hz that are subjected to many transitions from no-load to full-load current during normal...
May 21, 2012
IEEE Recommended Practice for Thermal Cycle Testing of Form-Wound Stator Bars and Coils for Large Rotating Machines - Redline
This procedure is intended for form-wound bars/coils for rotating machines rated 10 kV or more at 50 Hz or 60 Hz that are subjected to many transitions from no-load to full-load current during normal...
P1310_D4, Oct 2011
October 20, 2011
IEEE Draft Recommended Practice for Thermal Cycle Testing of Form-Wound Stator Bars and Coils for Large Rotating Machines
This procedure is intended for form-wound bars/coils for rotating machines rated 10 kV or more at 50 Hz or 60 Hz that are subjected to many transitions from no-load to full-load current during normal...
March 18, 2011
IEEE Draft Recommended Practice for Thermal Cycle Testing of Form-Wound Stator Bars and Coils for Large Rotating Machines
This procedure is intended for form-wound bars/coils for rotating machines rated 10 kV or more at 50 Hz or 60 Hz that are subjected to many transitions from no-load to full-load current during normal...
January 1, 1996
IEEE Trial Use Recommended Practice for Thermal Cycle Testing of Form-Wound Stator Bars and Coils for Large Generators
In this IEEE standard a test method to determine the relative ability of high-voltage, form-wound stator bars and coils of large rotating machines to resist deterioration due to rapid heating and...