IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1310-2012
IEEE Recommended Practice for Thermal Cycle Testing of Form-Wound Stator Bars and Coils for Large Rotating Machines
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 21 May 2012 |
| Status: | active |
| Page(s): | 1 - 30 |
| ICS Code (Generators): | 29.160.20 |
| ISBN (Online): | 978-0-7381-7270-5 |
| DOI: | 10.1109/IEEESTD.2012.6204190 |
Standard:
This procedure is intended for form-wound bars/coils for rotating machines rated 10 kV or more at 50 Hz or 60 Hz that are subjected to many transitions from no-load to full-load current during... View More
Document History
May 23, 2012
IEEE Recommended Practice for Thermal Cycle Testing of Form-Wound Stator Bars and Coils for Large Generators
A test method to determine the relative ablility of high-voltage, form-wound stator bars and coils of large rotating machines to resist deterioration due to rapid heating and cooling resulting from...
1310-2012
May 21, 2012
IEEE Recommended Practice for Thermal Cycle Testing of Form-Wound Stator Bars and Coils for Large Rotating Machines
This procedure is intended for form-wound bars/coils for rotating machines rated 10 kV or more at 50 Hz or 60 Hz that are subjected to many transitions from no-load to full-load current during normal...
May 21, 2012
IEEE Recommended Practice for Thermal Cycle Testing of Form-Wound Stator Bars and Coils for Large Rotating Machines - Redline
This procedure is intended for form-wound bars/coils for rotating machines rated 10 kV or more at 50 Hz or 60 Hz that are subjected to many transitions from no-load to full-load current during normal...
October 20, 2011
IEEE Draft Recommended Practice for Thermal Cycle Testing of Form-Wound Stator Bars and Coils for Large Rotating Machines
This procedure is intended for form-wound bars/coils for rotating machines rated 10 kV or more at 50 Hz or 60 Hz that are subjected to many transitions from no-load to full-load current during normal...
March 18, 2011
IEEE Draft Recommended Practice for Thermal Cycle Testing of Form-Wound Stator Bars and Coils for Large Rotating Machines
This procedure is intended for form-wound bars/coils for rotating machines rated 10 kV or more at 50 Hz or 60 Hz that are subjected to many transitions from no-load to full-load current during normal...
January 1, 1996
IEEE Trial Use Recommended Practice for Thermal Cycle Testing of Form-Wound Stator Bars and Coils for Large Generators
In this IEEE standard a test method to determine the relative ability of high-voltage, form-wound stator bars and coils of large rotating machines to resist deterioration due to rapid heating and...