IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC57.19.100/D9, Sept 2011
IEEE Draft Guide for Application of Power Apparatus Bushings
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 16 September 2011 |
| Status: | inactive |
| Page(s): | 1 - 45 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ISBN (Online): | 978-0-7381-6931-6 |
Standard:
Guidance on the use of outdoor power apparatus bushings is provided. The bushings are limited to those built in accordance with IEEE Std C57.19.00-1991. General information and recommendations for... View More
Document History
February 22, 2013
IEEE Guide for Application of Power Apparatus Bushings
Guidance on the use of outdoor power apparatus bushings is provided. The bushings are limited to those built in accordance with IEEE Std C57.19.00TM-1991. General information and recommendations for...
February 22, 2013
IEEE Guide for Application of Power Apparatus Bushings - Redline
Guidance on the use of outdoor power apparatus bushings is provided. The bushings are limited to those built in accordance with IEEE Std C57.19.00-1991. General information and recommendations for...
September 11, 2012
IEEE Draft Guide for Application of Power Apparatus Bushings
Guidance on the use of outdoor power apparatus bushings is provided. The bushings are limited to those built in accordance with IEEE Std C57.19.00-1991. General information and recommendations for...
August 28, 2012
IEEE Draft Guide for Application of Power Apparatus Bushings
Guidance on the use of outdoor power apparatus bushings is provided. The bushings are limited to those built in accordance with IEEE Std C57.19.00-1991. General information and recommendations for...
August 14, 2012
IEEE Draft Guide for Application of Power Apparatus Bushings
Guidance on the use of outdoor power apparatus bushings is provided. The bushings are limited to those built in accordance with IEEE Std C57.19.00-1991. General information and recommendations for...
PC57.19.100/D9, Sept 2011
September 16, 2011
IEEE Draft Guide for Application of Power Apparatus Bushings
Guidance on the use of outdoor power apparatus bushings is provided. The bushings are limited to those built in accordance with IEEE Std C57.19.00-1991. General information and recommendations for...
December 1, 1995
IEEE Guide for Application of Power Apparatus Bushings
Guidance on the use of outdoor power apparatus bushings is provided. The bushings are limited to those built in accordance with IEEE Std C57.19.00-1991. General information and recommendations for...