IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC57.19.100/D11, Aug 2012

IEEE Draft Guide for Application of Power Apparatus Bushings

inactive - Revision of
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 28 August 2012
Status: inactive
Page(s): 1 - 41
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ISBN (Online): 978-0-7381-6931-6
Standard:

Guidance on the use of outdoor power apparatus bushings is provided. The bushings are limited to those built in accordance with IEEE Std C57.19.00-1991. General information and recommendations for... View More

Document History

February 22, 2013
IEEE Guide for Application of Power Apparatus Bushings
Guidance on the use of outdoor power apparatus bushings is provided. The bushings are limited to those built in accordance with IEEE Std C57.19.00TM-1991. General information and recommendations for...
February 22, 2013
IEEE Guide for Application of Power Apparatus Bushings - Redline
Guidance on the use of outdoor power apparatus bushings is provided. The bushings are limited to those built in accordance with IEEE Std C57.19.00-1991. General information and recommendations for...
September 11, 2012
IEEE Draft Guide for Application of Power Apparatus Bushings
Guidance on the use of outdoor power apparatus bushings is provided. The bushings are limited to those built in accordance with IEEE Std C57.19.00-1991. General information and recommendations for...
PC57.19.100/D11, Aug 2012
August 28, 2012
IEEE Draft Guide for Application of Power Apparatus Bushings
Guidance on the use of outdoor power apparatus bushings is provided. The bushings are limited to those built in accordance with IEEE Std C57.19.00-1991. General information and recommendations for...
August 14, 2012
IEEE Draft Guide for Application of Power Apparatus Bushings
Guidance on the use of outdoor power apparatus bushings is provided. The bushings are limited to those built in accordance with IEEE Std C57.19.00-1991. General information and recommendations for...
September 16, 2011
IEEE Draft Guide for Application of Power Apparatus Bushings
Guidance on the use of outdoor power apparatus bushings is provided. The bushings are limited to those built in accordance with IEEE Std C57.19.00-1991. General information and recommendations for...
December 1, 1995
IEEE Guide for Application of Power Apparatus Bushings
Guidance on the use of outdoor power apparatus bushings is provided. The bushings are limited to those built in accordance with IEEE Std C57.19.00-1991. General information and recommendations for...
Advertisement