IEEE - Institute of Electrical and Electronics Engineers, Inc. - P62.32_D12, Nov 2009
IEEE Draft Standard Test Methods for Avalanche Junction Semiconductor Surge-Protective Device Components
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| ICS Code (Substations. Surge arresters): | 29.240.10 |
| ISBN (Electronic): | 978-1-5044-2502-5 |
Standard:
This standard applies to the avalanche breakdown diodes used for surge protection on systems with voltages equal to or less than 1000 V rms or 1200 V dc. The avalanche breakdown diode surge... View More
Document History
P62.32_D12, Nov 2009
January 1, 2009
IEEE Draft Standard Test Methods for Avalanche Junction Semiconductor Surge-Protective Device Components
This standard applies to the avalanche breakdown diodes used for surge protection on systems with voltages equal to or less than 1000 V rms or 1200 V dc. The avalanche breakdown diode surge...