IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC95.3.1/D3.18, Dec 2009
IEEE Draft Recommended Practice for Measurements and Computations of Electric, Magnetic and Electromagnetic Fields With Respect to Human Exposure to Such Fields, 0 - 100 kHz
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| ICS Code (Radiation measurements): | 17.240 |
| ISBN (Electronic): | 978-1-5044-3556-7 |
Standard:
Draft IEEE PC95.3.1-200X recommends techniques and instrumentation for the measurement and computation of electric, magnetic and electromagnetic (EM) fields in the near field of an electromagnetic... View More
Document History
May 14, 2010
IEEE Recommended Practice for Measurements and Computations of Electric, Magnetic, and Electromagnetic Fields with Respect to Human Exposure to Such Fields, 0 Hz to 100 kHz
Techniques and instrumentation for the measurement and computation of electric,magnetic, and electromagnetic (EM) fields in the near field of an EM field source are presented in this recommended...
PC95.3.1/D3.18, Dec 2009
January 1, 2009
IEEE Draft Recommended Practice for Measurements and Computations of Electric, Magnetic and Electromagnetic Fields With Respect to Human Exposure to Such Fields, 0 - 100 kHz
Draft IEEE PC95.3.1-200X recommends techniques and instrumentation for the measurement and computation of electric, magnetic and electromagnetic (EM) fields in the near field of an electromagnetic...