IEEE - Institute of Electrical and Electronics Engineers, Inc. - C95.3.1-2010
IEEE Recommended Practice for Measurements and Computations of Electric, Magnetic, and Electromagnetic Fields with Respect to Human Exposure to Such Fields, 0 Hz to 100 kHz
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 14 May 2010 |
| Status: | active |
| Page(s): | 1 - 101 |
| ICS Code (Radiation measurements): | 17.240 |
| ISBN (Online): | 978-0-7381-6261-4 |
| DOI: | 10.1109/IEEESTD.2010.5473175 |
Regular:
Techniques and instrumentation for the measurement and computation of electric, magnetic, and electromagnetic (EM) fields in the near field of an EM field source are presented in this recommended... View More
Standard:
Techniques and instrumentation for the measurement and computation of electric,magnetic, and electromagnetic (EM) fields in the near field of an EM field source are presented in this recommended... View More
Document History
C95.3.1-2010
May 14, 2010
IEEE Recommended Practice for Measurements and Computations of Electric, Magnetic, and Electromagnetic Fields with Respect to Human Exposure to Such Fields, 0 Hz to 100 kHz
Techniques and instrumentation for the measurement and computation of electric,magnetic, and electromagnetic (EM) fields in the near field of an EM field source are presented in this recommended...
January 1, 2009
IEEE Draft Recommended Practice for Measurements and Computations of Electric, Magnetic and Electromagnetic Fields With Respect to Human Exposure to Such Fields, 0 - 100 kHz
Draft IEEE PC95.3.1-200X recommends techniques and instrumentation for the measurement and computation of electric, magnetic and electromagnetic (EM) fields in the near field of an electromagnetic...