IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1656/D9, May 2007
IEEE Draft Guide for Testing the Electrical, Mechanical, and Durability Performance of Wildlife Protective Devices on Overhead Power Distribution Systems Rated up to 38kV
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ISBN (Electronic): | 978-1-5044-2635-0 |
Document History
February 28, 2011
IEEE Guide for Testing the Electrical, Mechanical, and Durability Performance of Wildlife Protective Devices on Overhead Power Distribution Systems Rated up to 38 kV
This guide is applicable to wildlife protective products installed on overhead electrical distribution systems rated up to and including 38 kV. Test recommendations regarding these products that are...
August 19, 2010
IEEE Draft Guide for Testing the Electrical, Mechanical, and Durability Performance of Wildlife Protective Devices on Overhead Power Distribution Systems Rated up to 38kV
This guide is applicable to wildlife protective products installed on overhead electrical distribution systems rated up to and including 38 kV. The guide provides test recommendations regarding these...
P1656/D9, May 2007
January 1, 2007
IEEE Draft Guide for Testing the Electrical, Mechanical, and Durability Performance of Wildlife Protective Devices on Overhead Power Distribution Systems Rated up to 38kV
A description is not available for this item.